Win Source Part Number: 1359506-20SVPS22M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPS
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 20SVPS
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 72.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.45 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 20SVPS22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPS22M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 22UF 20% 20V SMD
CAP ALUM POLY 22UF 20% 20V SMD
CAP, 22µF, 20V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 22UF 20% 20V SMD
Aluminum Organic Polymer Capacitors 20VDC, 22uF, 60mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359506-20SVPS22M | 69-20SVPS22M | 20SVPS22M | 20SVPS22M | 87Y6124 | 20SVPS22M | 20SVPS22M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 20V 22uF Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 22Μf, 20V, 20% Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 2.20E7 microF | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts |