Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: OS-CON™, SVPK
Product Status: Active
Type: Polymer
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 14mOhm
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 20SVPK470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPK470M can be used for catalog matching and distributor lookup.
Panasonic 20SVPK470M Polymer Capacitor
Panasonic 20SVPK470M Polymer Capacitor
Aluminum Organic Polymer Capacitors 20VDC 470uF OSCON Polymer
CAP ALUM POLY 470UF 20% 20V SMD
CAP ALUM POLY 470UF 20% 20V SMD
CAP ALUM POLY 470UF 20% 20V SMD
CAP, 470UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:470µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 470UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:470µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes
CAP, 470UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:470µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-20SVPK470M | 1813171 | 20SVPK470M | 20SVPK470M | 590-20SVPK470M | 20SVPK470M | 83AC7015 | 81AC5873 | 83AC7014 | |
| Product Name | Capacitors Aluminum - Polymer Capacitors | Capacitor | Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | CAP ALUM POLY 470UF 20% 20V SMD | Capacitors - Aluminum - Polymer Capacitors | Cap, 470Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 470Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 470Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||||
| WVAC | 20 volts | 20 volts | ||||||||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor | Chip Capacitor |