Panasonic 20SVPK220M Polymer Capacitor
Panasonic 20SVPK220M Polymer Capacitor
CAP, 220UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 220UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 20V SMD
Aluminum Organic Polymer Capacitors 20VDC 220uF OSCON Polymer
CAP ALUM POLY 220UF 20% 20V SMD
| RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1813143 | 83AC7012 | 20SVPK220M | 20SVPK220M | 20SVPK220M |
| Product Name | Polymer Capacitors | Cap, 220Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Solder | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |