Panasonic SMD 56uF 0.03 Ohm 2800mA Capacitor 20SVPF56MX

Description
Cap Aluminum Polymer 56uF 20VDC 20% (5 X 5.9mm) SMD 0.03 Ohm 2800mA 5000h 105°C T/R Product overview: 20SVPF56MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.03 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.03 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF56MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 56uF 20VDC 20% (5 X 5.9mm) SMD 0.03 Ohm 2800mA 5000h 105°C T/R Product overview: 20SVPF56MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.03 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.03 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF56MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56uF 0.03 Ohm 2800mA Capacitor
69-20SVPF56MX
SMD 56uF 0.03 Ohm 2800mA Capacitor 69-20SVPF56MX
Cap Aluminum Polymer 56uF 20VDC 20% (5 X 5.9mm) SMD 0.03 Ohm 2800mA 5000h 105°C T/R Product overview: 20SVPF56MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.03 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.03 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF56MX can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 56uF 20VDC 20% (5 X 5.9mm) SMD 0.03 Ohm 2800mA 5000h 105°C T/R Product overview: 20SVPF56MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.03 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.03 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF56MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1139360-20SVPF56MX - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1139360-20SVPF56MX
Capacitors - Aluminum - Polymer Capacitors 1139360-20SVPF56MX
Win Source Part Number: 1139360-20SVPF56MX Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPF Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16502DKR,P16502CT,P 16502TR,2266-20SVPF5 6MX Base Product Number: 20SVPF Ripple Current @ Low Frequency: 140 mA @ 120 Hz Ripple Current @ High Frequency: 2.8 A @ 100 kHz

Win Source Part Number: 1139360-20SVPF56MX
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPF
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16502DKR,P16502CT,P16502TR,2266-20SVPF56MX
Base Product Number: 20SVPF
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 2.8 A @ 100 kHz

Buy Now Datasheet
Polymer Capacitors - 7955244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955244P
Polymer Capacitors 7955244P
Panasonic 20SVPF56MX Polymer Capacitor

Panasonic 20SVPF56MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034736
Polymer Capacitors 1034736
Panasonic 20SVPF56MX Polymer Capacitor

Panasonic 20SVPF56MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955244
Polymer Capacitors 7955244
Panasonic 20SVPF56MX Polymer Capacitor

Panasonic 20SVPF56MX Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Polymer, 56Uf, 20V, Smd; Capacitance Panasonic - 87Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 56Uf, 20V, Smd; Capacitance Panasonic
87Y6121
Cap, Alu Elec, Polymer, 56Uf, 20V, Smd; Capacitance Panasonic 87Y6121
CAP, ALU ELEC, POLYMER, 56UF, 20V, SMD; Capacitance:56µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 56UF, 20V, SMD; Capacitance:56µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 56Μf, 20V; Capacitance Panasonic - 47AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 20V; Capacitance Panasonic
47AC6906
Cap, 56Μf, 20V; Capacitance Panasonic 47AC6906
CAP, 56µF, 20V; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 56µF, 20V; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPF56MX - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF56MX
Aluminum - Polymer Capacitors 20SVPF56MX
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVPF56MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVPF56MX
Capacitors - Aluminum - Polymer Capacitors 20SVPF56MX
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVPF56MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF56MX
Aluminum - Polymer Capacitors 20SVPF56MX
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SVPF56MX 1139360-20SVPF56MX 7955244P 1034736 87Y6121 47AC6906 20SVPF56MX 20SVPF56MX 20SVPF56MX
Product Name SMD 56uF 0.03 Ohm 2800mA Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Polymer, 56Uf, 20V, Smd; Capacitance Panasonic Cap, 56Μf, 20V; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E7 microF 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers