Panasonic Aluminum - Polymer Capacitors - 20SVPF560M 20SVPF560M

Description
Manufacturer: Panasonic Win Source Part Number: 854541-20SVPF560M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16501DKR, P16501CT, P16501TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 854541-20SVPF560M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16501DKR, P16501CT, P16501TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SVPF560M - 854541-20SVPF560M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SVPF560M
854541-20SVPF560M
Aluminum - Polymer Capacitors - 20SVPF560M 854541-20SVPF560M
Manufacturer: Panasonic Win Source Part Number: 854541-20SVPF560M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16501DKR, P16501CT, P16501TR

Manufacturer: Panasonic
Win Source Part Number: 854541-20SVPF560M
Series: OS-CON™, SVPF
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16501DKR, P16501CT, P16501TR

Buy Now Datasheet
Polymer Capacitors - 7955235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955235
Polymer Capacitors 7955235
Panasonic 20SVPF560M Polymer Capacitor

Panasonic 20SVPF560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955235P
Polymer Capacitors 7955235P
Panasonic 20SVPF560M Polymer Capacitor

Panasonic 20SVPF560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034735
Polymer Capacitors 1034735
Panasonic 20SVPF560M Polymer Capacitor

Panasonic 20SVPF560M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 560uF 0.012 Ohm 5400mA Capacitor
69-20SVPF560M
SMD 560uF 0.012 Ohm 5400mA Capacitor 69-20SVPF560M
Cap Aluminum Polymer 560uF 20VDC 20% (10 X 12.6mm) SMD 0.012 Ohm 5400mA 5000h 105°C T/R Product overview: 20SVPF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 0.012 Ohm, 5400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 0.012 Ohm, 5400mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF560M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 560uF 20VDC 20% (10 X 12.6mm) SMD 0.012 Ohm 5400mA 5000h 105°C T/R Product overview: 20SVPF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 0.012 Ohm, 5400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 0.012 Ohm, 5400mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF560M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
20SVPF560M
Capacitors >> Solid Capacitors 20SVPF560M
20V 560uF Polymer ±20% 12mΩ 270mA@120Hz SMD,D10xL12.6mm Solid Capacitors ROHS

20V 560uF Polymer ±20% 12mΩ 270mA@120Hz SMD,D10xL12.6mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPF560M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF560M
Aluminum - Polymer Capacitors 20SVPF560M
CAP ALUM POLY 560UF 20% 20V SMD

CAP ALUM POLY 560UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVPF560M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVPF560M
Capacitors - Aluminum - Polymer Capacitors 20SVPF560M
CAP ALUM POLY 560UF 20% 20V SMD

CAP ALUM POLY 560UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVPF560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF560M
Aluminum - Polymer Capacitors 20SVPF560M
CAP ALUM POLY 560UF 20% 20V SMD

CAP ALUM POLY 560UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd; Capacitance Panasonic - 98W0450 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd; Capacitance Panasonic
98W0450
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd; Capacitance Panasonic 98W0450
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 20V, RADIAL CAN-SMD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 20V, RADIAL CAN-SMD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Μf, 20V, 20%, Radial; Capacitance Panasonic - 87Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 20V, 20%, Radial; Capacitance Panasonic
87Y6122
Cap, 560Μf, 20V, 20%, Radial; Capacitance Panasonic 87Y6122
CAP, 560µF, 20V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 20V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0451 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0451
Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0451
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:5.4A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:5.4A RoHS Compliant: Yes

Supplier's Site
Cap, 560Μf, 20V; Capacitance Panasonic - 47AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 20V; Capacitance Panasonic
47AC6907
Cap, 560Μf, 20V; Capacitance Panasonic 47AC6907
CAP, 560µF, 20V; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 560µF, 20V; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854541-20SVPF560M 7955235 7955235P 69-20SVPF560M 20SVPF560M 20SVPF560M 20SVPF560M 20SVPF560M 98W0450 87Y6122 98W0451 47AC6907
Product Name Aluminum - Polymer Capacitors - 20SVPF560M Polymer Capacitors Polymer Capacitors SMD 560uF 0.012 Ohm 5400mA Capacitor Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd; Capacitance Panasonic Cap, 560Μf, 20V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 560Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 560Μf, 20V; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD Surface Mount Technology Surface Mount Technology
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details