Panasonic Capacitors - Aluminum - Polymer Capacitors 20SVPF390M

Description
Win Source Part Number: 1359590-20SVPF390M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 20SVPF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 14mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz Ripple Current @ High Frequency: 4.95 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359590-20SVPF390M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 20SVPF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 14mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz Ripple Current @ High Frequency: 4.95 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359590-20SVPF390M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359590-20SVPF390M
Capacitors - Aluminum - Polymer Capacitors 1359590-20SVPF390M
Win Source Part Number: 1359590-20SVPF390M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 20SVPF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 14mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz Ripple Current @ High Frequency: 4.95 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359590-20SVPF390M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 20SVPF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz
Ripple Current @ High Frequency: 4.95 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
SMD 390uF 20V Capacitor
69-20SVPF390M
SMD 390uF 20V Capacitor 69-20SVPF390M
390uF 20V Aluminum Electrolytic Capacitor, Polarized, 105C, SMD Product overview: 20SVPF390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF390M can be used for catalog matching and distributor lookup.

390uF 20V Aluminum Electrolytic Capacitor, Polarized, 105C, SMD Product overview: 20SVPF390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPF390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955231
Polymer Capacitors 7955231
Panasonic 20SVPF390M Polymer Capacitor

Panasonic 20SVPF390M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034734
Polymer Capacitors 1034734
Panasonic 20SVPF390M Polymer Capacitor

Panasonic 20SVPF390M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVPF390M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVPF390M
Capacitors - Aluminum - Polymer Capacitors 20SVPF390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site
Cap, Alu Elec, 390Uf, 20V, Smd; Capacitance Panasonic - 87Y6120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 20V, Smd; Capacitance Panasonic
87Y6120
Cap, Alu Elec, 390Uf, 20V, Smd; Capacitance Panasonic 87Y6120
CAP, ALU ELEC, 390UF, 20V, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 20V, SMD; Capacitance:390µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 390Uf, 20V, Radial Can; Capacitance Panasonic - 68AC5711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 20V, Radial Can; Capacitance Panasonic
68AC5711
Cap, Alu Elec, 390Uf, 20V, Radial Can; Capacitance Panasonic 68AC5711
CAP, ALU ELEC, 390UF, 20V, RADIAL CAN; Capacitance:390µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 20V, RADIAL CAN; Capacitance:390µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Cap, 390Μf, 20V, 20%, Radial; Capacitance Panasonic - 55AC5364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 20V, 20%, Radial; Capacitance Panasonic
55AC5364
Cap, 390Μf, 20V, 20%, Radial; Capacitance Panasonic 55AC5364
CAP, 390µF, 20V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 390µF, 20V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
20SVPF390M
Capacitors >> Solid Capacitors 20SVPF390M
20V 390uF Polymer ±20% 14mΩ@100kHz~300kHz 4.95A@100kHz SMD,D8xL11.9mm Solid Capacitors ROHS

20V 390uF Polymer ±20% 14mΩ@100kHz~300kHz 4.95A@100kHz SMD,D8xL11.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPF390M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF390M
Aluminum - Polymer Capacitors 20SVPF390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPF390M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPF390M
Aluminum - Polymer Capacitors 20SVPF390M
CAP ALUM POLY 390UF 20% 20V SMD

CAP ALUM POLY 390UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359590-20SVPF390M 69-20SVPF390M 7955231 20SVPF390M 87Y6120 68AC5711 55AC5364 20SVPF390M 20SVPF390M 20SVPF390M
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 390uF 20V Capacitor Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, 390Uf, 20V, Smd; Capacitance Panasonic Cap, Alu Elec, 390Uf, 20V, Radial Can; Capacitance Panasonic Cap, 390Μf, 20V, 20%, Radial; Capacitance Panasonic Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 3.90E8 microF 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers