Panasonic Aluminum - Polymer Capacitors - 20SVPB15M 20SVPB15M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 751027-20SVPB15M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 45mOhm Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.197" Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 100mA at 120Hz Ripple Current at High Frequency: 2A at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 751027-20SVPB15M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 45mOhm Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.197" Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 100mA at 120Hz Ripple Current at High Frequency: 2A at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SVPB15M - 751027-20SVPB15M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SVPB15M
751027-20SVPB15M
Aluminum - Polymer Capacitors - 20SVPB15M 751027-20SVPB15M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 751027-20SVPB15M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 45mOhm Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.197" Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at Low Frequency: 100mA at 120Hz Ripple Current at High Frequency: 2A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 751027-20SVPB15M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 15μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 45mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.197"
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at Low Frequency: 100mA at 120Hz
Ripple Current at High Frequency: 2A at 100kHz

Buy Now
Singapore, Singapore
SMD 20V 15uF Capacitor
69-20SVPB15M
SMD 20V 15uF Capacitor 69-20SVPB15M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 20V, 20% +Tol, 20% -Tol, 15uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 20SVPB15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 15uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPB15M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 20V, 20% +Tol, 20% -Tol, 15uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 20SVPB15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 15uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPB15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVPB15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVPB15M
Capacitors - Aluminum - Polymer Capacitors 20SVPB15M
CAP ALUM POLY 15UF 20% 20V SMD

CAP ALUM POLY 15UF 20% 20V SMD

Supplier's Site
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic - 70AC7337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic
70AC7337
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic 70AC7337
CAP, ALU POLYMER, 15UF, 20V, RAD CAN; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 15UF, 20V, RAD CAN; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic - 70AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic
70AC7336
Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic 70AC7336
CAP, ALU POLYMER, 15UF, 20V, RAD CAN; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 15UF, 20V, RAD CAN; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPB15M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPB15M
Aluminum - Polymer Capacitors 20SVPB15M
CAP ALUM POLY 15UF 20% 20V SMD

CAP ALUM POLY 15UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 751027-20SVPB15M 69-20SVPB15M 20SVPB15M 70AC7337 20SVPB15M
Product Name Aluminum - Polymer Capacitors - 20SVPB15M SMD 20V 15uF Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 15Uf, 20V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 15 microF 1.50E7 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
WVAC 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 380LX102M160J042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
4 suppliers