Panasonic SMD 47uF 20V Capacitor 20SVP47M

Description
Aluminum Polymer Cap 47uF 20V 20% 105C SMD Product overview: 20SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Polymer Cap 47uF 20V 20% 105C SMD Product overview: 20SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V Capacitor
69-20SVP47M
SMD 47uF 20V Capacitor 69-20SVP47M
Aluminum Polymer Cap 47uF 20V 20% 105C SMD Product overview: 20SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP47M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 47uF 20V 20% 105C SMD Product overview: 20SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887576P
Polymer Capacitors 7887576P
Panasonic 20SVP47M Polymer Capacitor

Panasonic 20SVP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000113
Polymer Capacitors 1000113
Panasonic 20SVP47M Polymer Capacitor

Panasonic 20SVP47M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 20SVP47M - 1003064-20SVP47M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SVP47M
1003064-20SVP47M
Aluminum - Polymer Capacitors - 20SVP47M 1003064-20SVP47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003064-20SVP47M Packaging: Reel - TR Type: Polymer Voltage Rating: 20V Height - Seated (Max): 0.276" (7.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) ESR: 45 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 94.5mA @ 120Hz Ripple Current - High Frequency: 1.89A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003064-20SVP47M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 20V
Height - Seated (Max): 0.276" (7.00mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
ESR: 45 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 94.5mA @ 120Hz
Ripple Current - High Frequency: 1.89A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVP47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVP47M
Capacitors - Aluminum - Polymer Capacitors 20SVP47M
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVP47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP47M
Aluminum - Polymer Capacitors 20SVP47M
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0462 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0462
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0462
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd; Capacitance Panasonic - 98W0461 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd; Capacitance Panasonic
98W0461
Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd; Capacitance Panasonic 98W0461
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20V, RADIAL CAN-SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20V, RADIAL CAN-SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 20V; Capacitance Panasonic - 47AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 20V; Capacitance Panasonic
47AC6910
Cap, 47Μf, 20V; Capacitance Panasonic 47AC6910
CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SVP47M 7887576P 1000113 1003064-20SVP47M 20SVP47M 20SVP47M 98W0462 98W0461 47AC6910
Product Name SMD 47uF 20V Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 20SVP47M Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 47Uf, 20V, Radial Can-Smd; Capacitance Panasonic Cap, 47Μf, 20V; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers