Panasonic SMD 33uF 0.045 Ohm 1890mA Capacitor 20SVP33M

Description
Cap Aluminum Polymer 33uF 20VDC 20% (8 X 6.9mm) SMD 0.045 Ohm 1890mA 2000h 105°C T/R Product overview: 20SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 33uF 20VDC 20% (8 X 6.9mm) SMD 0.045 Ohm 1890mA 2000h 105°C T/R Product overview: 20SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 0.045 Ohm 1890mA Capacitor
69-20SVP33M
SMD 33uF 0.045 Ohm 1890mA Capacitor 69-20SVP33M
Cap Aluminum Polymer 33uF 20VDC 20% (8 X 6.9mm) SMD 0.045 Ohm 1890mA 2000h 105°C T/R Product overview: 20SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP33M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 33uF 20VDC 20% (8 X 6.9mm) SMD 0.045 Ohm 1890mA 2000h 105°C T/R Product overview: 20SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1329082-20SVP33M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1329082-20SVP33M
Capacitors - Aluminum - Polymer Capacitors 1329082-20SVP33M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329082-20SVP33M Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 45mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: P16494TR,P16494DKR,P 16494CT Base Product Number: 20SVP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 94.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.89 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329082-20SVP33M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 45mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16494TR,P16494DKR,P16494CT
Base Product Number: 20SVP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 94.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.89 A @ 100 kHz

Buy Now Datasheet
Cap, 33Μf, 20V, 20%, Radial; Capacitance Panasonic - 99AC6880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 20V, 20%, Radial; Capacitance Panasonic
99AC6880
Cap, 33Μf, 20V, 20%, Radial; Capacitance Panasonic 99AC6880
CAP, 33µF, 20V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 33µF, 20V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVP33M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP33M
Aluminum - Polymer Capacitors 20SVP33M
CAP ALUM POLY 33UF 20% 20V SMD

CAP ALUM POLY 33UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVP33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP33M
Aluminum - Polymer Capacitors 20SVP33M
CAP ALUM POLY 33UF 20% 20V SMD

CAP ALUM POLY 33UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVP33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVP33M
Capacitors - Aluminum - Polymer Capacitors 20SVP33M
CAP ALUM POLY 33UF 20% 20V SMD

CAP ALUM POLY 33UF 20% 20V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SVP33M 1329082-20SVP33M 99AC6880 20SVP33M 20SVP33M 20SVP33M
Product Name SMD 33uF 0.045 Ohm 1890mA Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 33Μf, 20V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E7 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details