Panasonic Aluminum - Polymer Capacitors - 20SVP22M 20SVP22M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 761765-20SVP22M Series: OS-CON, SVP Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 20V Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 60 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVP Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 72.5mA @ 120Hz Ripple Current - High Frequency: 1.45A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 761765-20SVP22M Series: OS-CON, SVP Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 20V Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 60 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVP Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 72.5mA @ 120Hz Ripple Current - High Frequency: 1.45A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SVP22M - 761765-20SVP22M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SVP22M
761765-20SVP22M
Aluminum - Polymer Capacitors - 20SVP22M 761765-20SVP22M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 761765-20SVP22M Series: OS-CON, SVP Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 20V Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 60 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVP Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 72.5mA @ 120Hz Ripple Current - High Frequency: 1.45A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 761765-20SVP22M
Series: OS-CON, SVP
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 20V
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 60 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVP
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 72.5mA @ 120Hz
Ripple Current - High Frequency: 1.45A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: October 02, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Polymer Capacitors - 7887560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887560P
Polymer Capacitors 7887560P
Panasonic 20SVP22M Polymer Capacitor

Panasonic 20SVP22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887560
Polymer Capacitors 7887560
Panasonic 20SVP22M Polymer Capacitor

Panasonic 20SVP22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000111
Polymer Capacitors 1000111
Panasonic 20SVP22M Polymer Capacitor

Panasonic 20SVP22M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 22uF 0.06 Ohm 1450mA Capacitor
69-20SVP22M
SMD 22uF 0.06 Ohm 1450mA Capacitor 69-20SVP22M
Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 5.9mm) SMD 0.06 Ohm 1450mA 2000h 105°C T/R Product overview: 20SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.06 Ohm, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.06 Ohm, 1450mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP22M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 5.9mm) SMD 0.06 Ohm 1450mA 2000h 105°C T/R Product overview: 20SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.06 Ohm, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.06 Ohm, 1450mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVP22M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP22M
Aluminum - Polymer Capacitors 20SVP22M
CAP ALUM POLY 22UF 20% 20V SMD

CAP ALUM POLY 22UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVP22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP22M
Aluminum - Polymer Capacitors 20SVP22M
CAP ALUM POLY 22UF 20% 20V SMD

CAP ALUM POLY 22UF 20% 20V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd; Capacitance Panasonic - 98W0457 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd; Capacitance Panasonic
98W0457
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd; Capacitance Panasonic 98W0457
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20V, RADIAL CAN-SMD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20V, RADIAL CAN-SMD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 20V, 20%, Radial; Capacitance Panasonic - 99AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 20V, 20%, Radial; Capacitance Panasonic
99AC6878
Cap, 22Μf, 20V, 20%, Radial; Capacitance Panasonic 99AC6878
CAP, 22µF, 20V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 20V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0458 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0458
Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0458
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:22µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20V, RADIAL CAN-SMD, FULL REEL; Capacitance:22µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVP22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVP22M
Capacitors - Aluminum - Polymer Capacitors 20SVP22M
CAP ALUM POLY 22UF 20% 20V SMD

CAP ALUM POLY 22UF 20% 20V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
20SVP22M
Capacitors >> Solid Capacitors 20SVP22M
20V 22uF Polymer ±20% 60mΩ 72.5mA@120Hz SMD,D6.3xL5.9mm Solid Capacitors ROHS

20V 22uF Polymer ±20% 60mΩ 72.5mA@120Hz SMD,D6.3xL5.9mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 761765-20SVP22M 7887560P 7887560 69-20SVP22M 20SVP22M 20SVP22M 98W0457 99AC6878 98W0458 20SVP22M 20SVP22M
Product Name Aluminum - Polymer Capacitors - 20SVP22M Polymer Capacitors Polymer Capacitors SMD 22uF 0.06 Ohm 1450mA Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd; Capacitance Panasonic Cap, 22Μf, 20V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 22Uf, 20V, Radial Can-Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
WVAC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers