CAP, 180µF, 20V; Capacitance:180µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 180uf 20volts 3.2A OS-CON Polymer
CAP ALUM POLY 180UF 20% 20V SMD
CAP ALUM POLY 180UF 20% 20V SMD
CAP ALUM POLY 180UF 20% 20V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17AC7286 | 20SVF180M | 590-20SVF180M | 20SVF180M | 20SVF180M |
| Product Name | Cap, 180Μf, 20V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | CAP ALUM POLY 180UF 20% 20V SMD | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |