Panasonic 22uF 0.06 Ohm 458mA Capacitor 20SEQP22M

Description
Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 6mm) Radial 2.5mm 0.06 Ohm 458mA 1000h 125°C Bulk Product overview: 20SEQP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 0.06 Ohm, 458mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 0.06 Ohm, 458mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEQP22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 6mm) Radial 2.5mm 0.06 Ohm 458mA 1000h 125°C Bulk Product overview: 20SEQP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 0.06 Ohm, 458mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 0.06 Ohm, 458mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEQP22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 0.06 Ohm 458mA Capacitor
69-20SEQP22M
22uF 0.06 Ohm 458mA Capacitor 69-20SEQP22M
Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 6mm) Radial 2.5mm 0.06 Ohm 458mA 1000h 125°C Bulk Product overview: 20SEQP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 0.06 Ohm, 458mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 0.06 Ohm, 458mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEQP22M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 22uF 20VDC 20% (6.3 X 6mm) Radial 2.5mm 0.06 Ohm 458mA 1000h 125°C Bulk Product overview: 20SEQP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 0.06 Ohm, 458mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 0.06 Ohm, 458mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEQP22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Μf, 20V, 20%; Capacitance Panasonic - 87Y6110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 20V, 20%; Capacitance Panasonic
87Y6110
Cap, 22Μf, 20V, 20%; Capacitance Panasonic 87Y6110
CAP, 22µF, 20V, 20%; Capacitance:22µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 20V, 20%; Capacitance:22µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEQP22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEQP22M
Aluminum - Polymer Capacitors 20SEQP22M
CAP ALUM POLY 22UF 20% 20V T/H

CAP ALUM POLY 22UF 20% 20V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEQP22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEQP22M
Capacitors - Aluminum - Polymer Capacitors 20SEQP22M
CAP ALUM POLY 22UF 20% 20V T/H

CAP ALUM POLY 22UF 20% 20V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SEQP22M 87Y6110 20SEQP22M 20SEQP22M
Product Name 22uF 0.06 Ohm 458mA Capacitor Cap, 22Μf, 20V, 20%; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers