CAP ALUM POLY 22UF 20% 20V T/H
CAP, 22UF, 20V, ALU ELEC, POLYMER, RAD; Capacitance:22µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEP Series; ESR:0.06ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 22UF 20% 20V T/H
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 20SEP22M+TSS | 72AC7556 | 20SEP22M+TSS |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, 22Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) |