CAP, 100UF, 20V, ALU ELEC, POLYMER, RAD; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEP Series; ESR:0.035ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 20V T/H
CAP ALUM POLY 100UF 20% 20V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 72AC7554 | 20SEP100MX+T | 20SEP100MX+T |
| Product Name | Cap, 100Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| WVDC | 20 volts | 20 volts |