Panasonic Polymer Capacitors 20SEP100M

Description
Panasonic 20SEP100M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SEP100M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1000036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000036
Polymer Capacitors 1000036
Panasonic 20SEP100M Polymer Capacitor

Panasonic 20SEP100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955531
Polymer Capacitors 7955531
Panasonic 20SEP100M Polymer Capacitor

Panasonic 20SEP100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955531P
Polymer Capacitors 7955531P
Panasonic 20SEP100M Polymer Capacitor

Panasonic 20SEP100M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SEP100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP100M
Capacitors - Aluminum - Polymer Capacitors 20SEP100M
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site
Cap, 100Μf, 20V, 20%; Capacitance Panasonic - 87Y6102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 20%; Capacitance Panasonic
87Y6102
Cap, 100Μf, 20V, 20%; Capacitance Panasonic 87Y6102
CAP, 100µF, 20V, 20%; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.024ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 20V, 20%; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.024ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEP100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP100M
Aluminum - Polymer Capacitors 20SEP100M
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000036 7955531P 20SEP100M 87Y6102 20SEP100M
Product Name Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 100Μf, 20V, 20%; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers