Panasonic Capacitors - Aluminum - Polymer Capacitors 20SEF180M

Description
CAP ALUM POLY 180UF 20% 20V T/H
Datasheet
Description
CAP ALUM POLY 180UF 20% 20V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 20SEF180M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SEF180M
Capacitors - Aluminum - Polymer Capacitors 20SEF180M
CAP ALUM POLY 180UF 20% 20V T/H

CAP ALUM POLY 180UF 20% 20V T/H

Supplier's Site
Cap, 180Μf, 20V; Capacitance Panasonic - 17AC7282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 20V; Capacitance Panasonic
17AC7282
Cap, 180Μf, 20V; Capacitance Panasonic 17AC7282
CAP, 180µF, 20V; Capacitance:180µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 180µF, 20V; Capacitance:180µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEF180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEF180M
Aluminum - Polymer Capacitors 20SEF180M
CAP ALUM POLY 180UF 20% 20V T/H

CAP ALUM POLY 180UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 20SEF180M 17AC7282 20SEF180M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 180Μf, 20V; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details