Panasonic Capacitors - Aluminum - Polymer Capacitors 20SEF120M

Description
Win Source Part Number: 1359531-20SEF120M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 20SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 25mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 50.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.01 A @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.236" (6.00mm) ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359531-20SEF120M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 20SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 25mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 50.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.01 A @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.236" (6.00mm) ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359531-20SEF120M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359531-20SEF120M
Capacitors - Aluminum - Polymer Capacitors 1359531-20SEF120M
Win Source Part Number: 1359531-20SEF120M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 20SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 25mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 50.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.01 A @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.236" (6.00mm) ECCN: EAR99

Win Source Part Number: 1359531-20SEF120M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 20SEF
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 50.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.01 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
Capacitor
69-20SEF120M
Capacitor 69-20SEF120M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 20SEF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEF120M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 20SEF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEF120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEF120M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEF120M
Capacitors - Aluminum - Polymer Capacitors 20SEF120M
CAP ALUM POLY 120UF 20% 20V T/H

CAP ALUM POLY 120UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEF120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEF120M
Aluminum - Polymer Capacitors 20SEF120M
CAP ALUM POLY 120UF 20% 20V T/H

CAP ALUM POLY 120UF 20% 20V T/H

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
20SEF120M
Aluminum Organic Polymer Capacitors 20SEF120M
Aluminum Organic Polymer Capacitors 120uf 20volts 3.2A OS-CON TH type

Aluminum Organic Polymer Capacitors 120uf 20volts 3.2A OS-CON TH type

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359531-20SEF120M 69-20SEF120M 20SEF120M 20SEF120M 20SEF120M
Product Name Capacitors - Aluminum - Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers