Panasonic Tantalum - Polymer Capacitors - 16TQC68MY 16TQC68MY

Description
Manufacturer: Panasonic Win Source Part Number: 750955-16TQC68MY Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 750955-16TQC68MY Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 16TQC68MY - 750955-16TQC68MY - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC68MY
750955-16TQC68MY
Tantalum - Polymer Capacitors - 16TQC68MY 750955-16TQC68MY
Manufacturer: Panasonic Win Source Part Number: 750955-16TQC68MY Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 750955-16TQC68MY
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
SMD 68uF 0.05 Ohm Capacitor - 70-16TQC68MY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uF 0.05 Ohm Capacitor
70-16TQC68MY
SMD 68uF 0.05 Ohm Capacitor 70-16TQC68MY
Cap Tant Polymer 68uF 16VDC D2 CASE 20% (7.3 X 4.3 X 1.9mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC68MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC68MY can be used for catalog matching and distributor lookup.

Cap Tant Polymer 68uF 16VDC D2 CASE 20% (7.3 X 4.3 X 1.9mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC68MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC68MY can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 16TQC68MY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC68MY
Capacitors - Tantalum - Polymer Capacitors 16TQC68MY
Capacitors - Tantalum - Polymer Capacitors

Capacitors - Tantalum - Polymer Capacitors

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 750955-16TQC68MY 70-16TQC68MY 16TQC68MY
Product Name Tantalum - Polymer Capacitors - 16TQC68MY SMD 68uF 0.05 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers