Panasonic Tantalum Capacitors 16TQC47MYFB

Description
POSCAP / TQC / 16V / 47uF
Request a Quote Datasheet
Description
POSCAP / TQC / 16V / 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2237705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237705
Tantalum Capacitors 2237705
POSCAP / TQC / 16V / 47uF

POSCAP / TQC / 16V / 47uF

Supplier's Site
Tantalum Capacitors - 2237704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237704
Tantalum Capacitors 2237704
POSCAP / TQC / 16V / 47uF

POSCAP / TQC / 16V / 47uF

Supplier's Site
Tantalum Capacitors - 2237705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237705P
Tantalum Capacitors 2237705P
POSCAP / TQC / 16V / 47uF

POSCAP / TQC / 16V / 47uF

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 958334-16TQC47MYFB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
958334-16TQC47MYFB
Capacitors - Tantalum - Polymer Capacitors 958334-16TQC47MYFB
Win Source Part Number: 958334-16TQC47MYFB Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TQC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B2 Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-16TQC47MYFBTR,10- 16TQC47MYFBCT,10-16T QC47MYFBDKR Base Product Number: 16TQC

Win Source Part Number: 958334-16TQC47MYFB
Category: Capacitors>Tantalum - Polymer Capacitors
Series: POSCAP™ TQC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 90mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B2
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: 10-16TQC47MYFBTR,10-16TQC47MYFBCT,10-16TQC47MYFBDKR
Base Product Number: 16TQC

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
70-16TQC47MYFB
47UF 16V Capacitor 70-16TQC47MYFB
CAP TANT POLY 47UF 16V 1411 Product overview: 16TQC47MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFB can be used for catalog matching and distributor lookup.

CAP TANT POLY 47UF 16V 1411 Product overview: 16TQC47MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFB can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
16TQC47MYFB
Capacitors >> Tantalum Capacitors 16TQC47MYFB
47uF 16V 90mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

47uF 16V 90mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic - 38AJ1163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic
38AJ1163
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic 38AJ1163
CAP, 47UF, 16V, TANT, POLYMER, CASE B2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE B2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic - 38AJ1162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic
38AJ1162
Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic 38AJ1162
CAP, 47UF, 16V, TANT, POLYMER, CASE B2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE B2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC47MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC47MYFB
Tantalum - Polymer Capacitors 16TQC47MYFB
CAP TANT POLY 47UF 16V 1411

CAP TANT POLY 47UF 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC47MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC47MYFB
Capacitors - Tantalum - Polymer Capacitors 16TQC47MYFB
CAP TANT POLY 47UF 16V 1411

CAP TANT POLY 47UF 16V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2237705 958334-16TQC47MYFB 70-16TQC47MYFB 16TQC47MYFB 38AJ1163 16TQC47MYFB 16TQC47MYFB
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors 47UF 16V Capacitor Capacitors >> Tantalum Capacitors Cap, 47Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details