Panasonic SMD 16V 33uF Capacitor 16TQC33MYFS

Description
16V 33uF Tantalum Polymer Cap, 2917 SMD Product overview: 16TQC33MYFS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 33uF Tantalum Polymer Cap, 2917 SMD Product overview: 16TQC33MYFS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 33uF Capacitor
70-16TQC33MYFS
SMD 16V 33uF Capacitor 70-16TQC33MYFS
16V 33uF Tantalum Polymer Cap, 2917 SMD Product overview: 16TQC33MYFS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFS can be used for catalog matching and distributor lookup.

16V 33uF Tantalum Polymer Cap, 2917 SMD Product overview: 16TQC33MYFS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC33MYFS - 736078-16TQC33MYFS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC33MYFS
736078-16TQC33MYFS
Tantalum - Polymer Capacitors - 16TQC33MYFS 736078-16TQC33MYFS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736078-16TQC33MYFS Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 40mOhm at 100kHz Manufacturer Size Code: D12 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.049" (1.25mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 736078-16TQC33MYFS
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 40mOhm at 100kHz
Manufacturer Size Code: D12
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.049" (1.25mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 16TQC33MYFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC33MYFS
Capacitors - Tantalum - Polymer Capacitors 16TQC33MYFS
CAP TANT POLY 33UF 16V 2917

CAP TANT POLY 33UF 16V 2917

Supplier's Site
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic - 25AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic
25AC0766
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic 25AC0766
CAP, 33µF, 16V, 20%, 2917; Capacitance:33µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 33µF, 16V, 20%, 2917; Capacitance:33µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tqc Series Rohs Compliant Panasonic - 98W0250 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0250
Poscap,tqc Series Rohs Compliant Panasonic 98W0250
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC33MYFS - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC33MYFS
Tantalum - Polymer Capacitors 16TQC33MYFS
CAP TANT POLY 33UF 16V 2917

CAP TANT POLY 33UF 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC33MYFS 736078-16TQC33MYFS 16TQC33MYFS 25AC0766 98W0250 16TQC33MYFS
Product Name SMD 16V 33uF Capacitor Tantalum - Polymer Capacitors - 16TQC33MYFS Capacitors - Tantalum - Polymer Capacitors Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Tantalum Capacitors - TDC476K020WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers