Panasonic SMD 33uF 16V Capacitor 16TQC33MYFD

Description
Tantalum Polymer Cap 33uF 16V 70mR 105C SMD 7343 Product overview: 16TQC33MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Polymer Cap 33uF 16V 70mR 105C SMD 7343 Product overview: 16TQC33MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V Capacitor
70-16TQC33MYFD
SMD 33uF 16V Capacitor 70-16TQC33MYFD
Tantalum Polymer Cap 33uF 16V 70mR 105C SMD 7343 Product overview: 16TQC33MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFD can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 33uF 16V 70mR 105C SMD 7343 Product overview: 16TQC33MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955720
Polymer Capacitors 7955720
Panasonic 16TQC33MYFD Polymer Capacitor

Panasonic 16TQC33MYFD Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724586
Polymer Capacitors 1724586
Panasonic 16TQC33MYFD Polymer Capacitor

Panasonic 16TQC33MYFD Polymer Capacitor

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 16TQC33MYFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC33MYFD
Capacitors - Tantalum - Polymer Capacitors 16TQC33MYFD
CAP TANT POLY 33UF 16V 2917

CAP TANT POLY 33UF 16V 2917

Supplier's Site
Cap, 33Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic - 78AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic
78AC7776
Cap, 33Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic 78AC7776
CAP, 33UF, 16V, TANT, POLYMER, CASE D2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.07ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, CASE D2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.07ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

Supplier's Site
Poscap,tqc Series Rohs Compliant Panasonic - 98W0249 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0249
Poscap,tqc Series Rohs Compliant Panasonic 98W0249
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic - 86Y9814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic
86Y9814
Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic 86Y9814
CAP, 33µF, 16V, 20%, 2917; Capacitance:33µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 33µF, 16V, 20%, 2917; Capacitance:33µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC33MYFD 7955720 16TQC33MYFD 78AC7776 98W0249 86Y9814
Product Name SMD 33uF 16V Capacitor Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Cap, 33Μf, 16V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 22UF, 35V, 10% - 70186210 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers