Panasonic Capacitors -Tantalum - Polymer Capacitors 16TQC220MD3

Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Tantalum - Polymer Capacitors Series: POSCAP™ TQC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 220 µF Tolerance: ±20% Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Tantalum - Polymer Capacitors Series: POSCAP™ TQC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 220 µF Tolerance: ±20% Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Tantalum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Tantalum - Polymer Capacitors
Capacitors -Tantalum - Polymer Capacitors
Manufacturer: Panasonic Electronic Components Category: Capacitors -Tantalum - Polymer Capacitors Series: POSCAP™ TQC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 220 µF Tolerance: ±20% Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Panasonic Electronic Components
Category: Capacitors -Tantalum - Polymer Capacitors
Series: POSCAP™ TQC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance: 220 µF
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.05 Ohm Capacitor
70-16TQC220MD3
SMD 220uF 0.05 Ohm Capacitor 70-16TQC220MD3
Cap Tant Polymer 220uF 16VDC D3L CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.05 Ohm 105°C T/R Product overview: 16TQC220MD3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC220MD3 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 16VDC D3L CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.05 Ohm 105°C T/R Product overview: 16TQC220MD3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC220MD3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2237703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237703
Tantalum Capacitors 2237703
TQC/16V/220uF/50mOhm /1.75A/D3L

TQC/16V/220uF/50mOhm/1.75A/D3L

Supplier's Site
Tantalum Capacitors - 2237703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237703P
Tantalum Capacitors 2237703P
TQC/16V/220uF/50mOhm /1.75A/D3L

TQC/16V/220uF/50mOhm/1.75A/D3L

Supplier's Site
Tantalum Capacitors - 2237702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2237702
Tantalum Capacitors 2237702
TQC/16V/220uF/50mOhm /1.75A/D3L

TQC/16V/220uF/50mOhm/1.75A/D3L

Supplier's Site
Tantalum - Polymer Capacitors - 16TQC220MD3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC220MD3
Tantalum - Polymer Capacitors 16TQC220MD3
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Polymer, Case D3L Rohs Compliant Panasonic - 15AJ3504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Polymer, Case D3L Rohs Compliant Panasonic
15AJ3504
Cap, 220Uf, 16V, Tant, Polymer, Case D3L Rohs Compliant Panasonic 15AJ3504
CAP, 220UF, 16V, TANT, POLYMER, CASE D3L ROHS COMPLIANT: YES

CAP, 220UF, 16V, TANT, POLYMER, CASE D3L ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC220MD3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
16TQC220MD3
Capacitors - Tantalum - Polymer Capacitors 16TQC220MD3
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC220MD3 2237703 16TQC220MD3 15AJ3504 16TQC220MD3
Product Name Capacitors -Tantalum - Polymer Capacitors SMD 220uF 0.05 Ohm Capacitor Tantalum Capacitors Tantalum - Polymer Capacitors Cap, 220Uf, 16V, Tant, Polymer, Case D3L Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers