Polymer Tantalum Cap 150uF 16V 50mR 105C SMD 7343 Product overview: 16TQC150MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC150MYF can be used for catalog matching and distributor lookup.
CAP, 150µF, 16V, 20%; Capacitance:150µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 16V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 16V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
CAP TANT POLY 150UF 16V 2917
150uF 16V 50mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT POLY 150UF 16V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-16TQC150MYF | 86Y9813 | 98W0247 | 98W0248 | 16TQC150MYF | 16TQC150MYF | 16TQC150MYF |
| Product Name | SMD 150uF 16V Capacitor | Cap, 150Μf, 16V, 20%; Capacitance Panasonic | Tantalum Capacitor, 150Uf, 16V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 150Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |