Panasonic SMD 100uF 0.05 Ohm Capacitor 16TQC100M

Description
Cap Tant Polymer 100uF 16VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC100M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Polymer 100uF 16VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC100M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 100uF 0.05 Ohm Capacitor - 70-16TQC100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uF 0.05 Ohm Capacitor
70-16TQC100M
SMD 100uF 0.05 Ohm Capacitor 70-16TQC100M
Cap Tant Polymer 100uF 16VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC100M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 16VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.05 Ohm 105°C T/R Product overview: 16TQC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC100M can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 16TQC100M - 728659-16TQC100M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC100M
728659-16TQC100M
Tantalum - Polymer Capacitors - 16TQC100M 728659-16TQC100M
Manufacturer: Panasonic Win Source Part Number: 728659-16TQC100M Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 1212+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 728659-16TQC100M
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 1212+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 16TQC100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC100M
Capacitors - Tantalum - Polymer Capacitors 16TQC100M
CONDUCTIVE POLYMER TANTALUM SOLI

CONDUCTIVE POLYMER TANTALUM SOLI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70-16TQC100M 728659-16TQC100M 16TQC100M
Product Name SMD 100uF 0.05 Ohm Capacitor Tantalum - Polymer Capacitors - 16TQC100M Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers