Panasonic Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic 16TDC150MYF

Description
CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic - 42AH1013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic
42AH1013
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic 42AH1013
CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic - 42AH1012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic
42AH1012
Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic 42AH1012
CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, POLYMER, D3L; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D3L; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 150Uf, 16V, Tant, Polymer, D3L Rohs Compliant Panasonic - 66AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Polymer, D3L Rohs Compliant Panasonic
66AH1800
Cap, 150Uf, 16V, Tant, Polymer, D3L Rohs Compliant Panasonic 66AH1800
CAP, 150UF, 16V, TANT, POLYMER, D3L ROHS COMPLIANT: YES

CAP, 150UF, 16V, TANT, POLYMER, D3L ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TDC150MYF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
16TDC150MYF
Capacitors - Tantalum - Polymer Capacitors 16TDC150MYF
CAP TANT POLY 150UF 16V 2917

CAP TANT POLY 150UF 16V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 42AH1013 66AH1800 16TDC150MYF
Product Name Cap, 150Uf, 16V, Tant, Polymer, D3L; Capacitance Panasonic Cap, 150Uf, 16V, Tant, Polymer, D3L Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details