Win Source Part Number: 1359706-16TDC100MYF
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TDC
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: 16TDC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 50mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: D2
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: 16TDC100MYF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TDC100MYF can be used for catalog matching and distributor lookup.
CAP TANT POLY 100UF 16V 2917
100uF 16V 50Ω@100kHz ±20% 2917 Tantalum Capacitors ROHS
CAP TANT POLY 100UF 16V 2917
CAP, 100UF, 16V, TANT, POLYMER, D2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, POLYMER, D2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, POLYMER, D2 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359706-16TDC100MYF | 70-16TDC100MYF | 16TDC100MYF | 16TDC100MYF | 16TDC100MYF | 42AH1011 | 66AH1799 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors | Cap, 100Uf, 16V, Tant, Polymer, D2; Capacitance Panasonic | Cap, 100Uf, 16V, Tant, Polymer, D2 Rohs Compliant Panasonic |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |