Panasonic 16SVT560M Polymer Capacitor
Panasonic 16SVT560M Polymer Capacitor
Panasonic 16SVT560M Polymer Capacitor
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105564 | 2105564P | 98AH8120 | 38AJ1161 | 16SVT560M | 16SVT560M |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Electrostatic Capacitors | Polymer |