Panasonic 16SVT270M Polymer Capacitor
Panasonic 16SVT270M Polymer Capacitor
Panasonic 16SVT270M Polymer Capacitor
CAP, 270UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 270UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V SMD
CAP ALUM POLY 270UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105562 | 2105562P | 98AH8119 | 38AJ1159 | 16SVT270M | 16SVT270M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 270Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 270Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |