The Panasonic aluminum polymer capacitor has a capacitance of 82 µF and a rated voltage of 16V. It is designed for surface mount applications and features a radial can package. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a lifespan of 1000 hours at 125°C under rated voltage conditions. It offers a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 0.04 ohms. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. This capacitor is ideal for use in general electronic equipment, including AV products, home appliances, and communication devices.
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
CAP, ALU POLYMER, 82UF, 16V, RAD CAN; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
CAP, ALU POLYMER, 82UF, 16V, RAD CAN; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 16SVQP82M | 16SVQP82M | 70AC7321 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 82Uf, 16V, Rad Can; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |