Panasonic Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic 16SVPS180M

Description
CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic - 84X5610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic
84X5610
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic 84X5610
CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic - 68AC5710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic
68AC5710
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic 68AC5710
CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPS180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPS180M
Aluminum - Polymer Capacitors 16SVPS180M
CAP ALUM POLY 180UF 20% 16V SMD

CAP ALUM POLY 180UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPS180M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPS180M
Capacitors - Aluminum - Polymer Capacitors 16SVPS180M
CAP ALUM POLY 180UF 20% 16V SMD

CAP ALUM POLY 180UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 84X5610 16SVPS180M 16SVPS180M
Product Name Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C762T200DJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers