Panasonic 16SVPK680M Polymer Capacitor
Panasonic 16SVPK680M Polymer Capacitor
CAP ALUM POLY 680UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC 680uF OSCON Polymer
CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 16V SMD
| RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1813161 | 16SVPK680M | 16SVPK680M | 83AC7009 | 16SVPK680M |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Electrolytic | Aluminum Electrolytic | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | ||
| Configuration / Form Factor | Solder | Leaded Capacitor; Chip Capacitor |