Panasonic 16SVPK100M Aluminium Capacitor
CAP ALUM POLY 100UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC 100uF OSCON Polymer
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
16V 100uF Polymer ±20% 27mΩ@100kHz 940mA@100kHz SMD,D5xL5.9mm Solid Capacitors ROHS
CAP ALUM POLY 100UF 20% 16V SMD
CAP ALUM POLY 100UF 20% 16V SMD
| RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 287897 | 16SVPK100M | 16SVPK100M | 83AC7001 | 16SVPK100M | 16SVPK100M | 16SVPK100M |
| Product Name | Aluminium Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors >> Solid Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |