Panasonic Aluminium Capacitors 16SVPG820M

Description
OS-CON / SVPG / 16V / 820uF
Request a Quote Datasheet
Description
OS-CON / SVPG / 16V / 820uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2237701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237701P
Aluminium Capacitors 2237701P
OS-CON / SVPG / 16V / 820uF

OS-CON / SVPG / 16V / 820uF

Supplier's Site
Aluminium Capacitors - 2237701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237701
Aluminium Capacitors 2237701
Panasonic 16SVPG820M Solid Capacitor

Panasonic 16SVPG820M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2237700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237700
Aluminium Capacitors 2237700
OS-CON / SVPG / 16V / 820uF

OS-CON / SVPG / 16V / 820uF

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SVPG820M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SVPG820M
Capacitors - Aluminum - Polymer Capacitors 16SVPG820M
CAP ALUM POLY 820UF 20% 16V SMD

CAP ALUM POLY 820UF 20% 16V SMD

Supplier's Site
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1327
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1327
CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 15AJ3503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
15AJ3503
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 15AJ3503
CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1328
Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1328
CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 820UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG820M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG820M
Aluminum - Polymer Capacitors 16SVPG820M
CAP ALUM POLY 820UF 20% 16V SMD

CAP ALUM POLY 820UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2237701P 16SVPG820M 38AJ1327 15AJ3503 16SVPG820M
Product Name Aluminium Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 820Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 820Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details