Panasonic SMD 680UF 16V Capacitor 16SVPG680M

Description
CAP ALUM POLY 680UF 20% 16V SMD Product overview: 16SVPG680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG680M can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP ALUM POLY 680UF 20% 16V SMD Product overview: 16SVPG680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG680M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 680µF, 16V aluminum electrolytic polymer capacitor is designed for surface mount applications. It features a low profile with a maximum height of 4.5 mm and a low equivalent series resistance (ESR) of 6.5 mΩ. This capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to +105°C and has an endurance rating of 5000 hours at rated voltage. The capacitance tolerance is ±20%, and it exhibits a low dissipation factor (tan O¥) at 120 Hz. This component is ideal for applications requiring reliable performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The Panasonic 680µF, 16V aluminum electrolytic polymer capacitor is designed for surface mount applications. It features a low profile with a maximum height of 4.5 mm and a low equivalent series resistance (ESR) of 6.5 mΩ. This capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to +105°C and has an endurance rating of 5000 hours at rated voltage. The capacitance tolerance is ±20%, and it exhibits a low dissipation factor (tan O¥) at 120 Hz. This component is ideal for applications requiring reliable performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680UF 16V Capacitor
69-16SVPG680M
SMD 680UF 16V Capacitor 69-16SVPG680M
CAP ALUM POLY 680UF 20% 16V SMD Product overview: 16SVPG680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG680M can be used for catalog matching and distributor lookup.

CAP ALUM POLY 680UF 20% 16V SMD Product overview: 16SVPG680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPG680M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SVPG680M
Capacitors - Aluminum - Polymer Capacitors 16SVPG680M
CAP ALUM POLY 680UF 20% 16V SMD

CAP ALUM POLY 680UF 20% 16V SMD

Supplier's Site
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 15AJ3502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
15AJ3502
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 15AJ3502
CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1325
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1325
CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1326
Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1326
CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 680UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG680M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG680M
Aluminum - Polymer Capacitors 16SVPG680M
CAP ALUM POLY 680UF 20% 16V SMD

CAP ALUM POLY 680UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVPG680M 16SVPG680M 15AJ3502 38AJ1325 16SVPG680M
Product Name SMD 680UF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 680Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 680Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers