The Panasonic 560µF, 16V aluminum electrolytic polymer capacitor is designed for surface mount applications and is compliant with RoHS standards. It features a low profile with a maximum height of 4.5 mm and a low equivalent series resistance (ESR) of 6.5 mΩ maximum. The capacitor operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of ±20%. It is suitable for applications requiring reliable performance over extended periods, with an endurance rating of 5000 hours at rated voltage and maximum temperature. The product is halogen-free, making it suitable for environmentally conscious designs.
OS-CON / SVPG / 16V / 560uF
OS-CON / SVPG / 16V / 560uF
Panasonic 16SVPG560M Solid Capacitor
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2237697P | 15AJ3501 | 38AJ1324 | 38AJ1323 | 16SVPG560M | 16SVPG560M |
| Product Name | Aluminium Capacitors | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |