Panasonic Aluminum - Polymer Capacitors - 16SVPG270M 16SVPG270M

Description
Manufacturer: Panasonic Win Source Part Number: 854100-16SVPG270M Series: OS-CON™, SVPG Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 8mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: PCE5081CT, PCE5081DKR, PCE5081TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 854100-16SVPG270M Series: OS-CON™, SVPG Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 8mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: PCE5081CT, PCE5081DKR, PCE5081TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 16SVPG270M - 854100-16SVPG270M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVPG270M
854100-16SVPG270M
Aluminum - Polymer Capacitors - 16SVPG270M 854100-16SVPG270M
Manufacturer: Panasonic Win Source Part Number: 854100-16SVPG270M Series: OS-CON™, SVPG Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 8mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: PCE5081CT, PCE5081DKR, PCE5081TR

Manufacturer: Panasonic
Win Source Part Number: 854100-16SVPG270M
Series: OS-CON™, SVPG
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 8mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: PCE5081CT, PCE5081DKR, PCE5081TR

Buy Now Datasheet
Polymer Capacitors - 8711969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8711969P
Polymer Capacitors 8711969P
Panasonic 16SVPG270M Polymer Capacitor

Panasonic 16SVPG270M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 8711969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8711969
Polymer Capacitors 8711969
Panasonic 16SVPG270M Polymer Capacitor

Panasonic 16SVPG270M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1723812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1723812
Polymer Capacitors 1723812
Panasonic 16SVPG270M Polymer Capacitor

Panasonic 16SVPG270M Polymer Capacitor

Supplier's Site
Singapore, Singapore
270uF 16V Capacitor
69-16SVPG270M
270uF 16V Capacitor 69-16SVPG270M
270uF 16V Aluminum Electrolytic Capacitor Product overview: 16SVPG270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG270M can be used for catalog matching and distributor lookup.

270uF 16V Aluminum Electrolytic Capacitor Product overview: 16SVPG270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG270M
Aluminum - Polymer Capacitors 16SVPG270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SVPG270M
Capacitors >> Solid Capacitors 16SVPG270M
16V 270uF Polymer ±20% 8mΩ@100kHz~300kHz 5.8A@100kHz SMD,D6.3xL9.9mm Solid Capacitors ROHS

16V 270uF Polymer ±20% 8mΩ@100kHz~300kHz 5.8A@100kHz SMD,D6.3xL9.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG270M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG270M
Aluminum - Polymer Capacitors 16SVPG270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPG270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPG270M
Capacitors - Aluminum - Polymer Capacitors 16SVPG270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site
Cap, Alu Polymer, 270Uf, 16V, Smd; Capacitance Panasonic - 86Y9800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 270Uf, 16V, Smd; Capacitance Panasonic
86Y9800
Cap, Alu Polymer, 270Uf, 16V, Smd; Capacitance Panasonic 86Y9800
CAP, ALU POLYMER, 270UF, 16V, SMD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU POLYMER, 270UF, 16V, SMD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Μf, 16V, 20%; Capacitance Panasonic - 55AC5085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 16V, 20%; Capacitance Panasonic
55AC5085
Cap, 270Μf, 16V, 20%; Capacitance Panasonic 55AC5085
CAP, 270µF, 16V, 20%; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPG Series; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 270µF, 16V, 20%; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPG Series; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854100-16SVPG270M 8711969P 8711969 69-16SVPG270M 16SVPG270M 16SVPG270M 16SVPG270M 16SVPG270M 86Y9800 55AC5085
Product Name Aluminum - Polymer Capacitors - 16SVPG270M Polymer Capacitors Polymer Capacitors 270uF 16V Capacitor Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 270Uf, 16V, Smd; Capacitance Panasonic Cap, 270Μf, 16V, 20%; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD Surface Mount Technology
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 270 microF 2.70E8 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers