82uF 16V Polymer Al Electrolytic Capacitor, 27mR ESR, 3A Ripple, SMD Product overview: 16SVPF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 16V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 16V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF82M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 850077-16SVPF82M
Series: OS-CON™, SVPF
Features: 82 µF 16 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16482CT, P16482DKR, P16482TR
CAP, ALU ELEC, POLYMER, 82UF, 16V, SMD; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 82µF, 16V; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.027ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPF82M | 850077-16SVPF82M | 86Y9799 | 47AC6740 | 16SVPF82M | 16SVPF82M | 16SVPF82M |
| Product Name | SMD 82uF 16V 3A Capacitor | Aluminum - Polymer Capacitors - 16SVPF82M | Cap, Alu Elec, Polymer, 82Uf, 16V, Smd; Capacitance Panasonic | Cap, 82Μf, 16V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Solder | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |