Manufacturer: Panasonic
Win Source Part Number: 854099-16SVPF560MX
Series: OS-CON™, SVPF
Features: 560 µF 16 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P123926DKR, P123926CT, P123926TR
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVPF560MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF560MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 16VDC 560uF 18mOhm 3900mAr.m.s
CAP ALUM POLY 560UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 854099-16SVPF560MX | 69-16SVPF560MX | 16SVPF560MX | 590-16SVPF560MX | 16SVPF560MX | 74AC7108 | 16SVPF560MX | 16SVPF560MX |
| Product Name | Aluminum - Polymer Capacitors - 16SVPF560MX | Capacitor | Aluminum - Polymer Capacitors | CAP ALUM POLY 560UF 20% 16V SMD | Aluminum - Polymer Capacitors | Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Technology | Film Capacitors | Single-Layer | ||||||
| Applications | General Purpose | General Purpose; General Purpose |