Panasonic Capacitors - Aluminum - Polymer Capacitors 16SVPF270M

Description
Win Source Part Number: 965033-16SVPF270M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPF Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 22mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 10SVPC270M; 16SVPC270M; 10SVP270M; UCZ1K271MNQ1MS16SVPF 270M.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16480DKR,2266-16SVP F270M,P16480CT,P1648 0TR Base Product Number: 16SVPF Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 965033-16SVPF270M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPF Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 22mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 10SVPC270M; 16SVPC270M; 10SVP270M; UCZ1K271MNQ1MS16SVPF 270M.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16480DKR,2266-16SVP F270M,P16480CT,P1648 0TR Base Product Number: 16SVPF Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 965033-16SVPF270M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
965033-16SVPF270M
Capacitors - Aluminum - Polymer Capacitors 965033-16SVPF270M
Win Source Part Number: 965033-16SVPF270M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPF Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 22mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 10SVPC270M; 16SVPC270M; 10SVP270M; UCZ1K271MNQ1MS16SVPF 270M.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16480DKR,2266-16SVP F270M,P16480CT,P1648 0TR Base Product Number: 16SVPF Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 3.3 A @ 100 kHz

Win Source Part Number: 965033-16SVPF270M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPF
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 10SVPC270M; 16SVPC270M; 10SVP270M; UCZ1K271MNQ1MS16SVPF270M.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16480DKR,2266-16SVPF270M,P16480CT,P16480TR
Base Product Number: 16SVPF
Ripple Current @ Low Frequency: 165 mA @ 120 Hz
Ripple Current @ High Frequency: 3.3 A @ 100 kHz

Buy Now Datasheet
Polymer Capacitors - 1034728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034728
Polymer Capacitors 1034728
Panasonic 16SVPF270M Polymer Capacitor

Panasonic 16SVPF270M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955213P
Polymer Capacitors 7955213P
Panasonic 16SVPF270M Polymer Capacitor

Panasonic 16SVPF270M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 270uF 16V 3.3A Capacitor
69-16SVPF270M
SMD 270uF 16V 3.3A Capacitor 69-16SVPF270M
270uF 16V Polymer Al Electrolytic Cap, 22mR ESR, 3.3A Ripple, SMD Product overview: 16SVPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF270M can be used for catalog matching and distributor lookup.

270uF 16V Polymer Al Electrolytic Cap, 22mR ESR, 3.3A Ripple, SMD Product overview: 16SVPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic - 86Y9797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic
86Y9797
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic 86Y9797
CAP, 270µF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270µF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0219 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0219
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0219
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:3.3A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:3.3A RoHS Compliant: Yes

Supplier's Site
Cap, 270Μf, 16V; Capacitance Panasonic - 47AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 16V; Capacitance Panasonic
47AC6738
Cap, 270Μf, 16V; Capacitance Panasonic 47AC6738
CAP, 270µF, 16V; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 270µF, 16V; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0218 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0218
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0218
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD; Capacitance:270µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.3A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD; Capacitance:270µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.3A RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPF270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPF270M
Aluminum - Polymer Capacitors 16SVPF270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPF270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPF270M
Capacitors - Aluminum - Polymer Capacitors 16SVPF270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SVPF270M
Capacitors >> Solid Capacitors 16SVPF270M
16V 270uF Polymer ±20% 22mΩ@100kHz 3.3A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

16V 270uF Polymer ±20% 22mΩ@100kHz 3.3A@100kHz SMD,D8xL6.9mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 965033-16SVPF270M 1034728 7955213P 69-16SVPF270M 86Y9797 98W0219 47AC6738 98W0218 16SVPF270M 16SVPF270M 16SVPF270M
Product Name Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Polymer Capacitors SMD 270uF 16V 3.3A Capacitor Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 270Μf, 16V; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers