Panasonic Polymer Capacitors 16SVPC39MV

Description
Panasonic 16SVPC39MV Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 16SVPC39MV Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955200P
Polymer Capacitors 7955200P
Panasonic 16SVPC39MV Polymer Capacitor

Panasonic 16SVPC39MV Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955200
Polymer Capacitors 7955200
Panasonic 16SVPC39MV Polymer Capacitor

Panasonic 16SVPC39MV Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000139
Polymer Capacitors 1000139
Panasonic 16SVPC39MV Polymer Capacitor

Panasonic 16SVPC39MV Polymer Capacitor

Supplier's Site
Singapore, Singapore
16V 39uF Capacitor
69-16SVPC39MV
16V 39uF Capacitor 69-16SVPC39MV
16V 39uF 20% ESR 27mR 105C OS-CON™ SVPC Capacitor Product overview: 16SVPC39MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC39MV can be used for catalog matching and distributor lookup.

16V 39uF 20% ESR 27mR 105C OS-CON™ SVPC Capacitor Product overview: 16SVPC39MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC39MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC39MV - 1001679-16SVPC39MV - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVPC39MV
1001679-16SVPC39MV
Aluminum - Polymer Capacitors - 16SVPC39MV 1001679-16SVPC39MV
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001679-16SVPC39MV Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 39μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 27 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 117.5mA @ 120Hz Ripple Current - High Frequency: 2.35A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001679-16SVPC39MV
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 39μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
ESR: 27 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 117.5mA @ 120Hz
Ripple Current - High Frequency: 2.35A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Cap, Alu Elec, Polymer, 39Uf, 16V, Smd; Capacitance Panasonic - 86Y9790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 39Uf, 16V, Smd; Capacitance Panasonic
86Y9790
Cap, Alu Elec, Polymer, 39Uf, 16V, Smd; Capacitance Panasonic 86Y9790
CAP, ALU ELEC, POLYMER, 39UF, 16V, SMD; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 39UF, 16V, SMD; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 66AH1797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
66AH1797
Cap, 39Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 66AH1797
CAP, 39UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 39UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPC39MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPC39MV
Capacitors - Aluminum - Polymer Capacitors 16SVPC39MV
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPC39MV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC39MV
Aluminum - Polymer Capacitors 16SVPC39MV
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955200P 7955200 69-16SVPC39MV 1001679-16SVPC39MV 86Y9790 66AH1797 16SVPC39MV 16SVPC39MV
Product Name Polymer Capacitors Polymer Capacitors 16V 39uF Capacitor Aluminum - Polymer Capacitors - 16SVPC39MV Cap, Alu Elec, Polymer, 39Uf, 16V, Smd; Capacitance Panasonic Cap, 39Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF
Features Polarized
Configuration / Form Factor Leaded Capacitor Solder Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details