Panasonic Hard To Find - 16SVPC39M 16SVPC39M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121452-16SVPC39M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 39μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 35mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 91mA at 120Hz Ripple Current at High Frequency: 1.82A at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121452-16SVPC39M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 39μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 35mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 91mA at 120Hz Ripple Current at High Frequency: 1.82A at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 16SVPC39M - 1121452-16SVPC39M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 16SVPC39M
1121452-16SVPC39M
Hard To Find - 16SVPC39M 1121452-16SVPC39M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121452-16SVPC39M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 39μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 35mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 91mA at 120Hz Ripple Current at High Frequency: 1.82A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121452-16SVPC39M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 39μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 35mOhm
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" Dia
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 91mA at 120Hz
Ripple Current at High Frequency: 1.82A at 100kHz

Buy Now
Singapore, Singapore
SMD 16V 39uF Capacitor
69-16SVPC39M
SMD 16V 39uF Capacitor 69-16SVPC39M
16V 39uF 20% SMD Aluminum Electrolytic Capacitor Product overview: 16SVPC39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC39M can be used for catalog matching and distributor lookup.

16V 39uF 20% SMD Aluminum Electrolytic Capacitor Product overview: 16SVPC39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC39M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC39M
Aluminum - Polymer Capacitors 16SVPC39M
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site Datasheet
Cap, 39Μf, 16V, 20%, Radial; Capacitance Panasonic - 86Y9789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 16V, 20%, Radial; Capacitance Panasonic
86Y9789
Cap, 39Μf, 16V, 20%, Radial; Capacitance Panasonic 86Y9789
CAP, 39µF, 16V, 20%, RADIAL; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 39µF, 16V, 20%, RADIAL; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPC39M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPC39M
Capacitors - Aluminum - Polymer Capacitors 16SVPC39M
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121452-16SVPC39M 69-16SVPC39M 16SVPC39M 86Y9789 16SVPC39M
Product Name Hard To Find - 16SVPC39M SMD 16V 39uF Capacitor Aluminum - Polymer Capacitors Cap, 39Μf, 16V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details