Panasonic Aluminum - Polymer Capacitors 16SVPB33M

Description
CAP ALUM POLY 33UF 20% 16V SMD
Datasheet
Description
CAP ALUM POLY 33UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 16SVPB33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPB33M
Aluminum - Polymer Capacitors 16SVPB33M
CAP ALUM POLY 33UF 20% 16V SMD

CAP ALUM POLY 33UF 20% 16V SMD

Supplier's Site Datasheet
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic
70AC7318
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic 70AC7318
CAP, ALU POLYMER, 33UF, 16V, RAD CAN; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU POLYMER, 33UF, 16V, RAD CAN; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic
70AC7317
Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic 70AC7317
CAP, ALU POLYMER, 33UF, 16V, RAD CAN; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU POLYMER, 33UF, 16V, RAD CAN; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPB33M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SVPB33M
Capacitors - Aluminum - Polymer Capacitors 16SVPB33M
CAP ALUM POLY 33UF 20% 16V SMD

CAP ALUM POLY 33UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 16SVPB33M 70AC7318 16SVPB33M
Product Name Aluminum - Polymer Capacitors Cap, Alu Polymer, 33Uf, 16V, Rad Can; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details