Panasonic SMD 16V 39uF Capacitor 16SVPA39MAA

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 39uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 16SVPA39MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPA39MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 39uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 16SVPA39MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPA39MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 39uF Capacitor
69-16SVPA39MAA
SMD 16V 39uF Capacitor 69-16SVPA39MAA
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 39uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 16SVPA39MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPA39MAA can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 39uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 16SVPA39MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPA39MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1000999-16SVPA39MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1000999-16SVPA39MAA
Capacitors - Aluminum - Polymer Capacitors 1000999-16SVPA39MAA
Win Source Part Number: 1000999-16SVPA39MAA Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPA Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P122163DKR,P122163TR ,P122163CT Base Product Number: 16SVPA Ripple Current @ Low Frequency: 102 mA @ 120 Hz Ripple Current @ High Frequency: 2.04 A @ 100 kHz

Win Source Part Number: 1000999-16SVPA39MAA
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPA
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122163DKR,P122163TR,P122163CT
Base Product Number: 16SVPA
Ripple Current @ Low Frequency: 102 mA @ 120 Hz
Ripple Current @ High Frequency: 2.04 A @ 100 kHz

Buy Now Datasheet
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic
70AC7314
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic 70AC7314
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic
70AC7313
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic 70AC7313
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPA39MAA - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPA39MAA
Aluminum - Polymer Capacitors 16SVPA39MAA
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPA39MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPA39MAA
Capacitors - Aluminum - Polymer Capacitors 16SVPA39MAA
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVPA39MAA 1000999-16SVPA39MAA 70AC7314 16SVPA39MAA 16SVPA39MAA
Product Name SMD 16V 39uF Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.90E7 microF 39 microF 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers