The Aluminum Electrolytic Capacitor, part number 98W0237, features a capacitance of 39OºF and a rated voltage of 16V. It is designed in a radial can surface mount package and is supplied in full reel form. This capacitor has a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.05 ohms. It is RoHS compliant and suitable for use in various electronic applications. The capacitor is rated for a lifetime of 2000 hours at a temperature of 105°C, making it a reliable choice for projects requiring durability and performance under heat.
Panasonic 16SVP39M Polymer Capacitor
Panasonic 16SVP39M Polymer Capacitor
Panasonic 16SVP39M Polymer Capacitor
39uF 16V Polymer Ceramic Capacitor, 50mR ESR, 1.62A Ripple, SMD Product overview: 16SVP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 16V, 1.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 16V, 1.62A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP39M can be used for catalog matching and distributor lookup.
16V 39uF Polymer ±20% 50mΩ 81mA@120Hz SMD,D6.3xL6mm Solid Capacitors ROHS
CAP ALUM POLY 39UF 20% 16V SMD
CAP ALUM POLY 39UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 39UF, 16V, RADIAL CAN-SMD; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 39UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7887548 | 7887548P | 69-16SVP39M | 16SVP39M | 16SVP39M | 16SVP39M | 98W0236 |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 39uF 16V 1.62A Capacitor | Capacitors >> Solid Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 39Uf, 16V, Radial Can-Smd; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Features | Polarized | ||||||
| Electrostatic Capacitors | Polymer | Polymer | Ceramic Composition | ||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |