Polymer Al Electrolytic Cap 330uF 16V 16mR 4.72A SMD Product overview: 16SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 4.72A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 4.72A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP330M can be used for catalog matching and distributor lookup.
Panasonic 16SVP330M Polymer Capacitor
Panasonic 16SVP330M Polymer Capacitor
Panasonic 16SVP330M Polymer Capacitor
CAP, 330µF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 330UF, 16V, SMD; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 16V SMD
CAP ALUM POLY 330UF 20% 16V SMD
CAP ALUM POLY 330UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVP330M | 7887545 | 7887545P | 99AC4826 | 17AC7272 | 16SVP330M | 16SVP330M | 16SVP330M |
| Product Name | SMD 330uF 16V 4.72A Capacitor | Polymer Capacitors | Polymer Capacitors | Cap, 330Μf, 16V, 20%, Radial; Capacitance Panasonic | Cap, Alu Elec, Polymer, 330Uf, 16V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |