16V 15uF Ceramic Capacitor, 105°C, 1.02A Ripple, 120mR ESR, SMD Product overview: 16SVP15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 15uF, 1.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 15uF, 1.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP15M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1185117-16SVP15M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVP
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 120mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): 16SVP15M.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16459DKR,P16459TR,P
Base Product Number: 16SVP
Ripple Current @ Low Frequency: 51 mA @ 120 Hz
Ripple Current @ High Frequency: 1.02 A @ 100 kHz
CAP ALUM POLY 15UF 20% 16V SMD
CAP ALUM POLY 15UF 20% 16V SMD
CAP ALUM POLY 15UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVP15M | 1185117-16SVP15M | 16SVP15M | 16SVP15M | 16SVP15M |
| Product Name | SMD 16V 15uF 1.02A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |