Win Source Part Number: 972857-16SVF1000M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVF
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122118CT,P122118TR,
Base Product Number: 16SVF
Ripple Current @ Low Frequency: 85 mA @ 120 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVF1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVF1000M can be used for catalog matching and distributor lookup.
Aluminum Organic Polymer Capacitors 1000uf 16volts 5.4A OS-CON Polymer
CAP, 1000µF, 16V; Capacitance:1000µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 1000UF 20% 16V SMD
CAP ALUM POLY 1000UF 20% 16V SMD
CAP ALUM POLY 1000UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 972857-16SVF1000M | 69-16SVF1000M | 16SVF1000M | 17AC7264 | 16SVF1000M | 16SVF1000M | 16SVF1000M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum Organic Polymer Capacitors | Cap, 1000Μf, 16V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |