Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329894-16SEQP150M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: PCE5061
Base Product Number: 16SEQP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 47.75 mA @ 120 Hz
Ripple Current @ High Frequency: 955 mA @ 100 kHz
Cap Aluminum Polymer 150uF 16VDC 20% (10 X 8mm) Radial 5mm 0.03 Ohm 955mA 1000h 125°C Bulk Product overview: 16SEQP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 0.03 Ohm, 955mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 0.03 Ohm, 955mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEQP150M can be used for catalog matching and distributor lookup.
CAP, ALU POLYMER, 150UF, 16V, RAD CAN; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 16V T/H
CAP ALUM POLY 150UF 20% 16V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329894-16SEQP150M | 69-16SEQP150M | 84X5606 | 16SEQP150M | 16SEQP150M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | 150uF 0.03 Ohm 955mA Capacitor | Cap, Alu Polymer, 150Uf, 16V, Rad Can; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 1.50E8 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |