Win Source Part Number: 1359554-16SEPG470M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEPG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 16SEPG
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 8mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 5.4 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SEPG470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPG470M can be used for catalog matching and distributor lookup.
CAP, 470UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:470µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 470uF 16V 20% 5.4A Halogen Free
CAP ALUM POLY 470UF 20% 16V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359554-16SEPG470M | 69-16SEPG470M | 70AC7308 | 16SEPG470M | 16SEPG470M | 16SEPG470M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Cap, 470Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 16 volts | 16 volts | 16 volts |