Panasonic Polymer Capacitors 16SEPG270M

Description
Panasonic 16SEPG270M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 16SEPG270M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1446589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1446589
Polymer Capacitors 1446589
Panasonic 16SEPG270M Polymer Capacitor

Panasonic 16SEPG270M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1446595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1446595
Polymer Capacitors 1446595
Panasonic 16SEPG270M Polymer Capacitor

Panasonic 16SEPG270M Polymer Capacitor

Supplier's Site
Singapore, Singapore
Capacitor
69-16SEPG270M
Capacitor 69-16SEPG270M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 16SEPG270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPG270M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 16SEPG270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPG270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1328510-16SEPG270M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328510-16SEPG270M
Capacitors - Aluminum - Polymer Capacitors 1328510-16SEPG270M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328510-16SEPG270M Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Bulk Type: Polymer Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 8mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: P122140 Base Product Number: 16SEPG RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 290 mA @ 120 Hz Ripple Current @ High Frequency: 5.8 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328510-16SEPG270M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 8mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P122140
Base Product Number: 16SEPG
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 290 mA @ 120 Hz
Ripple Current @ High Frequency: 5.8 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPG270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPG270M
Capacitors - Aluminum - Polymer Capacitors 16SEPG270M
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
16SEPG270M
Aluminum Organic Polymer Capacitors 16SEPG270M
Aluminum Organic Polymer Capacitors 270uF 16volts 105C 5.8A Halogen Free

Aluminum Organic Polymer Capacitors 270uF 16volts 105C 5.8A Halogen Free

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SEPG270M
Capacitors >> Solid Capacitors 16SEPG270M
16V 270uF Polymer ±20% 8mΩ 290mA@120Hz Plugin,D6.3xL9.9mm Solid Capacitors ROHS

16V 270uF Polymer ±20% 8mΩ 290mA@120Hz Plugin,D6.3xL9.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic - 70AC7306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic
70AC7306
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic 70AC7306
CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPG270M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPG270M
Aluminum - Polymer Capacitors 16SEPG270M
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPG270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPG270M
Aluminum - Polymer Capacitors 16SEPG270M
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1446589 69-16SEPG270M 1328510-16SEPG270M 16SEPG270M 16SEPG270M 16SEPG270M 70AC7306 16SEPG270M 16SEPG270M
Product Name Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors >> Solid Capacitors Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC Pin Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH680K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details